Directional coupler for RF and microwave systems operating from 1.0 to 4.0 GHz, with a 50 Ω impedance and N female connector. It has a physical dimension of 82×20×20 mm, supports up to 50 W power, and operates from -55 to +85°C. The unit offers coupling values of 6, 10, 20, or 30 dB with ±1 dB tolerance, insertion loss between 0.5 and 2.0 dB, directivity of 18 dB, and VSWR of 1.3. A one-year standard warranty is provided.
Frequency Range 136MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 5o5582200 |
| Product Name | Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 1000.00 to 4000.00 MHz |
| Power | 50.00 watts |
| Coupling | 6.00 to 30.00 dB |