Directional coupler for RF and microwave systems operating from 8.0 to 18.0 GHz, with SMA female connectors and a dimensions of 33×15×11 mm. It offers a 50 Ω impedance, 50 W power handling, and operates reliably from -55 °C to +85 °C. Insertion loss is 0.8 dB, directivity is 10 dB, VSWR is 1.5, and coupling values range from 10 dB to 30 dB depending on variant. A one-year standard warranty is supported.
Frequency Range 136MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 5o5533150 |
| Product Name | Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 8000.00 to 18000.00 MHz |
| Power | 50.00 watts |
| Coupling | 10.00 to 30.00 dB |