Directional coupler covering the frequency range of 9.0 to 10.0 GHz with a 50 ohm impedance, available in coupling values of 6, 10, 20, 30, 40, or 50 dB, each with a directivity of 15 dB, insertion loss of 0.2 dB, and VSWR of 1.1. The device features SMA female connectors, dimensions of 100 × 41.3 × 56.8 mm, and operates from -55 °C to +85 °C with a storage temperature range of -55 °C to +125 °C. It supports 5 kW average power and 50 kW peak power. A one-year standard warranty is provided.
Frequency Range 136MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 5o55100560 |
| Product Name | Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 9000.00 to 10000.00 MHz |
| Power | 5000.00 watts |
| Coupling | 6.00 to 50.00 dB |