8-way power divider for wireless communication, radar, and satellite systems operating from 0.5 to 8.0 GHz, with SMA female connectors. It has a maximum input VSWR of 1.6, output VSWR of 1.5, insertion loss of 4.5 dB, and isolation of at least 16 dB. Phase unbalance is ±15°, amplitude unbalance is ±1 dB, and it handles 20 W as a splitter and 3 W as a combiner. Operating temperature ranges from -55 to +85°C, with storage from -55 to +125°C. The unit is housed in a 130 × 150 × 10 mm enclosure with 50 Ω impedance and carries a one-year standard warranty.
Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o341301500 |
| Product Name | 8 Way Power Divider |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency | 500.00 to 8000.00 MHz |