5o.com 16 Way Power Divider 5o36213800

Description
Band Reject Frequency Range 400MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 400MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

16-way power divider for 2.0 to 8.0 GHz, designed for wireless communication, radar, satellite, and test systems, in a 213×80×10 mm housing with SMA female connectors, 50 Ω impedance, 10 W split power, 3 W combiner power, operating temperature range of -55 to +85°C, insertion loss max 1.6 dB, isolation min 18 dB, VSWR input max 1.5, output max 1.6, phase unbalance ±12°, amplitude unbalance ±1.0 dB.

Datasheet Summary
Powered by GS/AI

16-way power divider for 2.0 to 8.0 GHz, designed for wireless communication, radar, satellite, and test systems, in a 213×80×10 mm housing with SMA female connectors, 50 Ω impedance, 10 W split power, 3 W combiner power, operating temperature range of -55 to +85°C, insertion loss max 1.6 dB, isolation min 18 dB, VSWR input max 1.5, output max 1.6, phase unbalance ±12°, amplitude unbalance ±1.0 dB.

Suppliers

Company
Product
Description
Supplier Links
16 Way Power Divider - 5o36213800 - 5o.com
Guangdong, China
16 Way Power Divider
5o36213800
16 Way Power Divider 5o36213800
Band Reject Frequency Range 400MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 400MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o36213800
Product Name 16 Way Power Divider
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o331361190 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details
Tx & Rx Multicoupler - 5o2T8R452UB22 - 5o.com
Specs
0º Power Divider Division: 2-Way; 8-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 5.50 dB
View Details
Hybrid Combiner - 5o4T250262801 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 Way Power Divider - 5o32531600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details