5o.com 2 Way Power Divider 5o31631100

Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2 Way Power Divider for 100 to 2000 MHz applications in wireless communication, radar, satellite, and test equipment, with SMA female connectors, 50 Ω impedance, and dimensions of 63×110×12 mm. It offers a maximum input VSWR of 1.8, isolation of at least 18 dB, insertion loss of 1.8 dB (split 3 dB), phase unbalance of ±2°, and amplitude unbalance of ±0.2 dB. Rated for 30 W splitter power and 2 W combiner power, operating from -40 to +85 °C and storing from -55 to +125 °C. Includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

2 Way Power Divider for 100 to 2000 MHz applications in wireless communication, radar, satellite, and test equipment, with SMA female connectors, 50 Ω impedance, and dimensions of 63×110×12 mm. It offers a maximum input VSWR of 1.8, isolation of at least 18 dB, insertion loss of 1.8 dB (split 3 dB), phase unbalance of ±2°, and amplitude unbalance of ±0.2 dB. Rated for 30 W splitter power and 2 W combiner power, operating from -40 to +85 °C and storing from -55 to +125 °C. Includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider - 5o31631100 - 5o.com
Guangdong, China
2 Way Power Divider
5o31631100
2 Way Power Divider 5o31631100
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o31631100
Product Name 2 Way Power Divider
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 100.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3188600 - 5o.com
Specs
Connectors BNC; SMA; Type N; SMA, N, BNC
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
Tx Combiner - 5o8461U0 - 5o.com
Specs
0º Power Divider Division: 8-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
Tx & Rx Multicoupler - 5o4T4R453U0 - 5o.com
Specs
0º Power Divider Division: 4-Way
Frequency 136000.00 to 174000.00 MHz
Insertion Loss 9.50 dB
View Details
4 Way Power Divider - 5o3372400 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details