The 5o362351400 is a 16-way power divider designed for wireless communication, radar, satellite, and test equipment applications, operating from 0.4 to 6.0 GHz. It features SMA female connectors, a 50 Ω impedance, and uses a 235 × 140 × 12 mm housing. The unit provides a maximum input VSWR of 1.8, output VSWR of 1.6, insertion loss of 1.5 dB, and isolation greater than 18 dB, with phase unbalance ±15° and amplitude unbalance ±1.0 dB. It handles 10 W as a splitter and 3 W as a combiner, operates from -55 to +85°C, and stores from -55 to +125°C, with a one-year standard warranty.
Band Reject Frequency Range 400MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o362351400 |
| Product Name | 16 Way Power Divider |
| Connectors | SMA; SMA-F |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency | 400.00 to 6000.00 MHz |