5o.com Tx Combiner 5o4461U0

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o4461U0 is a 4-channel RF combiner designed for base stations, antenna feeds, and remote control systems operating between 100 and 200 MHz. It features four female TX inputs and one female ANT output, handling up to 50 W per channel with a maximum insertion loss of 7.5 dB, minimum isolation of 75 dB, and a maximum VSWR of 1.2:1. Housed in a 1U black enclosure measuring 483 × 300 × 45 mm, it weighs approximately 11.0 kg and operates from -30°C to +75°C with storage from -55°C to +125°C. A one-year standard warranty applies.

Datasheet Summary
Powered by GS/AI

The 5o4461U0 is a 4-channel RF combiner designed for base stations, antenna feeds, and remote control systems operating between 100 and 200 MHz. It features four female TX inputs and one female ANT output, handling up to 50 W per channel with a maximum insertion loss of 7.5 dB, minimum isolation of 75 dB, and a maximum VSWR of 1.2:1. Housed in a 1U black enclosure measuring 483 × 300 × 45 mm, it weighs approximately 11.0 kg and operates from -30°C to +75°C with storage from -55°C to +125°C. A one-year standard warranty applies.

Suppliers

Company
Product
Description
Supplier Links
Tx Combiner - 5o4461U0 - 5o.com
Guangdong, China
Tx Combiner
5o4461U0
Tx Combiner 5o4461U0
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o4461U0
Product Name Tx Combiner
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o3245450 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
2 Way Power Divider - 5o3142730 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 350.00 to 6000.00 MHz
View Details
2 Way Power Divider - 5o3126781 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 40000.00 MHz
View Details
16 Way Power Divider - 5o362351400 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 400.00 to 6000.00 MHz
View Details