5o.com 2 Way Power Divider 5o3142730

Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2 Way Power Divider for wireless communication, radar, satellite, and test systems, operating from 350 to 6000 MHz, with SMA female connectors, 50 Ω impedance, and dimensions of 42 × 73.5 × 11.5 mm. Offers minimum 16 dB isolation, maximum 1.5 VSWR, insertion loss of 1.2 dB, amplitude unbalance of ±0.4 dB, and phase unbalance of ±5°. Handles 25 W as a splitter and 1 W as a combiner, with operating temperature range of -55 to +80°C and storage temperature range of -55 to +125°C. Includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

2 Way Power Divider for wireless communication, radar, satellite, and test systems, operating from 350 to 6000 MHz, with SMA female connectors, 50 Ω impedance, and dimensions of 42 × 73.5 × 11.5 mm. Offers minimum 16 dB isolation, maximum 1.5 VSWR, insertion loss of 1.2 dB, amplitude unbalance of ±0.4 dB, and phase unbalance of ±5°. Handles 25 W as a splitter and 1 W as a combiner, with operating temperature range of -55 to +80°C and storage temperature range of -55 to +125°C. Includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider - 5o3142730 - 5o.com
Guangdong, China
2 Way Power Divider
5o3142730
2 Way Power Divider 5o3142730
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o3142730
Product Name 2 Way Power Divider
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 350.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o32531600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details
Tx & Rx Multicoupler - 5o4T4R453UB22 - 5o.com
Specs
0º Power Divider Division: 4-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 8.50 dB
View Details
Hybrid Combiner - 5o2T150142440 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Tx & Rx Multicoupler - 5o2T8R452UB22 - 5o.com
Specs
0º Power Divider Division: 2-Way; 8-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 5.50 dB
View Details