5o.com 3 Way Power Divider 5o3245450

Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o3245450 is a 3-way power divider for wireless, radar, satellite, and test systems, operating from 5 to 1000 MHz with a 50 Ω impedance. It features a maximum input VSWR of 1.7, output VSWR of 1.4, insertion loss of 3.6 dB, isolation of 20 dB, phase unbalance of ±12°, and amplitude unbalance of ±1.0 dB. The device has SMA female connectors, handles 2 W as a splitter and 1 W as a combiner, and operates from -40 to +85°C with storage from -55 to +125°C. It measures 45×45×12 mm and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o3245450 is a 3-way power divider for wireless, radar, satellite, and test systems, operating from 5 to 1000 MHz with a 50 Ω impedance. It features a maximum input VSWR of 1.7, output VSWR of 1.4, insertion loss of 3.6 dB, isolation of 20 dB, phase unbalance of ±12°, and amplitude unbalance of ±1.0 dB. The device has SMA female connectors, handles 2 W as a splitter and 1 W as a combiner, and operates from -40 to +85°C with storage from -55 to +125°C. It measures 45×45×12 mm and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
3 Way Power Divider - 5o3245450 - 5o.com
Guangdong, China
3 Way Power Divider
5o3245450
3 Way Power Divider 5o3245450
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o3245450
Product Name 3 Way Power Divider
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o34104400 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 18000.00 to 40000.00 MHz
View Details
Tx & Rx Multicoupler - 5o3T3R455003200 - 5o.com
Specs
0º Power Divider Division: 3-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 8.50 dB
View Details
4 Way Power Divider - 5o3368570 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
Tx & Rx Multicoupler - 5o4T4R453U0 - 5o.com
Specs
0º Power Divider Division: 4-Way
Frequency 136000.00 to 174000.00 MHz
Insertion Loss 9.50 dB
View Details