A duplexer covering 140 to 170 MHz for mobile, public safety, military, space, and commercial applications, with insertion loss up to 0.8 dB, isolation minimum 80 dB, VSWR max 1.5, and power handling of 100 W. It features 50 Ω impedance, operating temperature range of -40 to +85℃, and is housed in a black enclosure measuring 310×219×156 mm with SMA or N female connectors depending on frequency band. The unit supports a one-year standard warranty and is customizable upon request.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o403102190 |
| Product Name | Duplexer |
| Device Type | Duplexer |