5o.com Duplexer 5o401511510

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o401511510 is a duplexer designed for mobile, public safety, military, space, and commercial communication systems operating in the 699-960 MHz range. It features an insertion loss of up to 69 dB, isolation of at least 60 dB, a VSWR of 1.22 maximum, and handles up to 100 W power. The unit uses SMA Female or N Female connectors, has a 50 Ω impedance, and measures 151×151×44 mm. It operates from -30°C to +70°C and stores from -55°C to +125°C. The housing is black and the part includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o401511510 is a duplexer designed for mobile, public safety, military, space, and commercial communication systems operating in the 699-960 MHz range. It features an insertion loss of up to 69 dB, isolation of at least 60 dB, a VSWR of 1.22 maximum, and handles up to 100 W power. The unit uses SMA Female or N Female connectors, has a 50 Ω impedance, and measures 151×151×44 mm. It operates from -30°C to +70°C and stores from -55°C to +125°C. The housing is black and the part includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Duplexer - 5o401511510 - 5o.com
Guangdong, China
Duplexer
5o401511510
Duplexer 5o401511510
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5o401511510
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer - 5o411001200 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
Duplexer - 5o40120600 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
Duplexer - 5o4040530 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; BNC,N,SMA
Insertion Loss 3 dB
View Details
Duplexer - 5o402901000 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2.5 dB
View Details