5o.com Duplexer 5o401851400

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o401851400 series is a duplexer designed for mobile, public safety, military, space, and commercial communication systems operating between 400 and 470 MHz. It features a fixed 50 Ω impedance, 100 W power handling, and an operating temperature range of -30 °C to +70 °C. The unit measures 185 × 140 × 73 mm and is housed in a black enclosure with N-female or SMA-female connectors depending on the variant. All variants offer a minimum isolation of 80 dB, insertion loss of 0.8 dB maximum, VSWR of 1.3 maximum, and ripple of 1.8 dB maximum. Storage temperature ranges from -55 °C to +125 °C. A one-year standard warranty applies.

Datasheet Summary
Powered by GS/AI

The 5o401851400 series is a duplexer designed for mobile, public safety, military, space, and commercial communication systems operating between 400 and 470 MHz. It features a fixed 50 Ω impedance, 100 W power handling, and an operating temperature range of -30 °C to +70 °C. The unit measures 185 × 140 × 73 mm and is housed in a black enclosure with N-female or SMA-female connectors depending on the variant. All variants offer a minimum isolation of 80 dB, insertion loss of 0.8 dB maximum, VSWR of 1.3 maximum, and ripple of 1.8 dB maximum. Storage temperature ranges from -55 °C to +125 °C. A one-year standard warranty applies.

Suppliers

Company
Product
Description
Supplier Links
Duplexer - 5o401851400 - 5o.com
Guangdong, China
Duplexer
5o401851400
Duplexer 5o401851400
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5o401851400
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o4071910 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.8000 dB
View Details
Duplexer - 5o4067330 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 1.5 dB
View Details
Duplexer - 5o40118800 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
Duplexer - 5o402451650 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details