The 5o4095800 is a duplexer designed for mobile communication, public safety, and military applications, operating in two bands: 5350-5510 MHz and 5565-5725 MHz. It features a minimum isolation of 60 dB, a maximum insertion loss of 1.5 dB, a maximum VSWR of 1.45, and handles up to 50 W power. The unit uses SMA female connectors on TX/RX and an N female connector on ANT, with 50 Ω impedance. Its dimensions are 95×80×24 mm, it operates from −30 °C to +70 °C, and is housed in a black enclosure. The part includes a one-year standard warranty.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o4095800 |
| Product Name | Duplexer |
| Device Type | Duplexer |