2-way combiner/hybrid coupler for 698-2700 MHz or 800-2500 MHz frequency ranges, designed for multi-system antenna feed, base station, and indoor distribution applications. The device has 50 Ω impedance, insertion loss of 0.5-0.65 dB, isolation of 23 dB, and VSWR of 1.25 max. It is available with N female or SMA female connectors and supports power ratings of 200 W (2×100 W) or 100 W (2×50 W). Physical dimensions are 142×39×21 mm, with an operating temperature range of -40 to +85°C and storage temperature range of -55 to +125°C. Includes a one-year standard warranty.
Frequency Range 70 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o2T250142390 |
| Product Name | Hybrid Combiner |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA; Type N; N, SMA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |