8 Way Power Divider for wireless communication, radar, satellite, and test systems, operating from 1.0 to 4.0 GHz, with a 50Ω impedance. Features a maximum input VSWR of 1.4, maximum output VSWR of 1.3, and 9 dB split insertion loss. Provides at least 20 dB isolation, ±5° phase unbalance, and ±0.4 dB amplitude unbalance. Housed in a case measuring 108 × 63 × 10 mm with SMA female connectors. Supports 30 W splitter power and 3 W combiner power. Rated for operation from -55°C to +85°C and storage from -55°C to +125°C.
Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o34108631 |
| Product Name | 8 Way Power Divider |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency | 1000.00 to 4000.00 MHz |