The 5o2461U1 is a two-channel RF combiner designed for base stations, antenna feeds, military, space, and IoT applications, operating in the 350 to 520 MHz range. It features two female TX inputs and one female ANT output, supporting 50 W per channel. The unit exhibits a maximum insertion loss of 3.8 dB, a minimum isolation of 75 dB, and a maximum VSWR of 1.2:1 across all frequency bands. It is housed in a 1U enclosure measuring 483 × 300 × 45 mm and weighs approximately 5.0 kg. The device operates from -30°C to +75°C and stores from -55°C to +125°C, with a black finish. A one-year standard warranty is provided.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o2461U1 |
| Product Name | Tx Combiner |
| 0º Power Divider Division: | 2-Way |