4 Way Power Divider 2.0 ~ 8.0GHz with SMA Female connectors, designed for wireless communication, radar, satellite, and test systems. It has a 50Ω impedance, operates from -55°C to +85°C, and handles 30W as a splitter and 2W as a combiner. Insertion loss is ≤1.25 dB max, isolation is ≥25 dB min, VSWR is ≤1.2 max, phase unbalance is ±4°, and amplitude unbalance is ±0.3 dB. Dimensions are 52×45×10 mm with ±2% tolerance. The part includes a one-year standard warranty.
Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o3352450 |
| Product Name | 4 Way Power Divider |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency | 2000.00 to 8000.00 MHz |