5o.com 2 Way Power Divider 5o31261570

Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2 Way Power Divider for frequency ranges 0.5 to 18.0 GHz, designed for wireless communication, radar, satellite, and test equipment applications. Features SMA female connectors, 50 Ω impedance, and a physical dimension of 26 x 157 x 10 mm. Maximum input VSWR is 1.6, maximum output VSWR is 1.2, insertion loss is 1.5 dB, amplitude unbalance is ±0.3 dB, phase unbalance is ±5°, and isolation is 16 dB. Handles 20 W as a splitter and 1 W as a combiner. Operates from -55 °C to +85 °C and stores from -55 °C to +125 °C. Includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

2 Way Power Divider for frequency ranges 0.5 to 18.0 GHz, designed for wireless communication, radar, satellite, and test equipment applications. Features SMA female connectors, 50 Ω impedance, and a physical dimension of 26 x 157 x 10 mm. Maximum input VSWR is 1.6, maximum output VSWR is 1.2, insertion loss is 1.5 dB, amplitude unbalance is ±0.3 dB, phase unbalance is ±5°, and isolation is 16 dB. Handles 20 W as a splitter and 1 W as a combiner. Operates from -55 °C to +85 °C and stores from -55 °C to +125 °C. Includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider - 5o31261570 - 5o.com
Guangdong, China
2 Way Power Divider
5o31261570
2 Way Power Divider 5o31261570
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o31261570
Product Name 2 Way Power Divider
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o3372400 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
Rx Splitter - 5o6471U1 - 5o.com
Specs
0º Power Divider Division: 6-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
Tx & Rx Multicoupler - 5o2T8R452UB22 - 5o.com
Specs
0º Power Divider Division: 2-Way; 8-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 5.50 dB
View Details
2 Way Power Divider - 5o311581220 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -20 to 70 C (-4 to 158 F)
Frequency 70.00 to 520.00 MHz
View Details