5o.com 2 Way Power Divider 5o3128281

Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o3128281 is a 2-way power divider designed for wireless communication, radar, satellite, and test systems, operating from 1.0 to 4.0 GHz. It features SMA female connectors, 50 Ω impedance, and a compact 28 × 28 × 10 mm package. The device offers a maximum input VSWR of 1.3, insertion loss of 0.5 dB, isolation of 20 dB, phase unbalance of ±3°, and amplitude unbalance of ±0.3 dB. It handles up to 30 W as a splitter and 3 W as a combiner, with an operating temperature range of -55 to +85°C and storage from -55 to +125°C. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

The 5o3128281 is a 2-way power divider designed for wireless communication, radar, satellite, and test systems, operating from 1.0 to 4.0 GHz. It features SMA female connectors, 50 Ω impedance, and a compact 28 × 28 × 10 mm package. The device offers a maximum input VSWR of 1.3, insertion loss of 0.5 dB, isolation of 20 dB, phase unbalance of ±3°, and amplitude unbalance of ±0.3 dB. It handles up to 30 W as a splitter and 3 W as a combiner, with an operating temperature range of -55 to +85°C and storage from -55 to +125°C. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider - 5o3128281 - 5o.com
Guangdong, China
2 Way Power Divider
5o3128281
2 Way Power Divider 5o3128281
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o3128281
Product Name 2 Way Power Divider
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 1000.00 to 4000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tx Combiner - 5o2461U1 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
Tx & Rx Multicoupler - 5o3T3R455003200 - 5o.com
Specs
0º Power Divider Division: 3-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 8.50 dB
View Details
Hybrid Combiner - 5o8T1504401200 - 5o.com
Specs
0º Power Divider Division: 8-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Tx & Rx Multicoupler - 5o2T2R453501580 - 5o.com
Specs
0º Power Divider Division: 2-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 4.80 dB
View Details