5o.com 4 Way Power Divider 5o3368570

Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4 Way Power Divider for frequencies 2.0 to 18.0 GHz, with SMA female connectors, 50 Ω impedance, and dimensions of 68 × 57 × 10 mm. It maintains a maximum input VSWR of 1.3, output VSWR of 1.35, insertion loss of 1.6 dB, isolation of 18 dB, phase unbalance of ±5°, and amplitude unbalance of ±0.4 dB. Rated for 20 W splitter power and 1 W combiner power, it operates from -55 to +85 °C and stores from -55 to +125 °C. It supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

4 Way Power Divider for frequencies 2.0 to 18.0 GHz, with SMA female connectors, 50 Ω impedance, and dimensions of 68 × 57 × 10 mm. It maintains a maximum input VSWR of 1.3, output VSWR of 1.35, insertion loss of 1.6 dB, isolation of 18 dB, phase unbalance of ±5°, and amplitude unbalance of ±0.4 dB. Rated for 20 W splitter power and 1 W combiner power, it operates from -55 to +85 °C and stores from -55 to +125 °C. It supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
4 Way Power Divider - 5o3368570 - 5o.com
Guangdong, China
4 Way Power Divider
5o3368570
4 Way Power Divider 5o3368570
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o3368570
Product Name 4 Way Power Divider
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tx Combiner - 5o4461U0 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
4 Way Power Divider - 5o3352450 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
Rx Splitter - 5o8471U1 - 5o.com
Specs
0º Power Divider Division: 8-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
Tx & Rx Multicoupler - 5o4T4R453U0 - 5o.com
Specs
0º Power Divider Division: 4-Way
Frequency 136000.00 to 174000.00 MHz
Insertion Loss 9.50 dB
View Details