The 5o34104400 is an 8-way power divider designed for wireless communication, radar, satellite, and test equipment applications operating from 18.0 to 40.0 GHz. It features a 2.92mm female connector, 50Ω impedance, and physical dimensions of 104×40×10 mm. The unit offers a maximum input VSWR of 1.9, minimum isolation of 15 dB, insertion loss of 3.5 dB, phase unbalance of ±15°, and amplitude unbalance of ±1 dB. It handles up to 10 W as a splitter and 3 W as a combiner, with an operating temperature range of -55 to +85°C and storage temperature from -55 to +125°C.
Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o34104400 |
| Product Name | 8 Way Power Divider |
| Connectors | 2.92mm; 2.92mm |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency | 18000.00 to 40000.00 MHz |