5o.com 8 Way Power Divider 5o341101400

Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8-way power divider operating from 500 to 6000 MHz with a maximum insertion loss of 5 dB, minimum isolation of 18 dB, and maximum VSWR of 1.5. It features SMA female connectors, supports 30 W splitter power and 3 W combiner power, and operates over a temperature range of -40 to +85 ℃. The device measures 110×140×12 mm and has a 50 Ω impedance. Phase unbalance is ±6° and amplitude unbalance is ±0.5 dB. The unit is qualified for wireless communication, radar, satellite, and test systems with a one-year warranty.

Datasheet Summary
Powered by GS/AI

8-way power divider operating from 500 to 6000 MHz with a maximum insertion loss of 5 dB, minimum isolation of 18 dB, and maximum VSWR of 1.5. It features SMA female connectors, supports 30 W splitter power and 3 W combiner power, and operates over a temperature range of -40 to +85 ℃. The device measures 110×140×12 mm and has a 50 Ω impedance. Phase unbalance is ±6° and amplitude unbalance is ±0.5 dB. The unit is qualified for wireless communication, radar, satellite, and test systems with a one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
8 Way Power Divider - 5o341101400 - 5o.com
Guangdong, China
8 Way Power Divider
5o341101400
8 Way Power Divider 5o341101400
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o341101400
Product Name 8 Way Power Divider
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126190 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
Tx Combiner - 5o8461U0 - 5o.com
Specs
0º Power Divider Division: 8-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
Tx Combiner - 5o6461U0 - 5o.com
Specs
0º Power Divider Division: 6-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
Hybrid Combiner - 5o3T150304801 - 5o.com
Specs
0º Power Divider Division: 3-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details