3-way combiner/hybrid coupler for 136 to 174 MHz applications, designed for shared antenna systems including base stations and indoor distribution. Available in N female or SMA female connector variants, with 50 Ω impedance, ≤2 dB insertion loss, ≥20 dB isolation, and ≤1.3 VSWR. Rated for 200 W power handling (N) or 100 W (SMA), with coupling of 4.8 dB. Encased in a 304 × 80 × 50 mm housing, operating from -40 to +85 °C and storing from -55 to +125 °C.
Frequency Range 70 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o3T150304800 |
| Product Name | Hybrid Combiner |
| 0º Power Divider Division: | 3-Way |
| Connectors | SMA; Type N; N, SMA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |