5o.com 2 Way Power Divider 5o3126780

Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2-way power divider for applications in wireless communications, radar, satellite systems, and test equipment, operating from 1.0 to 26.5 GHz. The part features a 2.92mm female connector, 50Ω impedance, and a physical dimension of 26×78×10 mm. It provides a maximum input VSWR of 1.6, output VSWR of 1.8, insertion loss of 1.5 dB, isolation of at least 20 dB, phase unbalance of ±5°, and amplitude unbalance of ±0.4 dB. Rated for 20 W splitter power and 1 W combiner power, with an operating temperature range of -45 to +85°C and storage temperature from -55 to +125°C.

Datasheet Summary
Powered by GS/AI

2-way power divider for applications in wireless communications, radar, satellite systems, and test equipment, operating from 1.0 to 26.5 GHz. The part features a 2.92mm female connector, 50Ω impedance, and a physical dimension of 26×78×10 mm. It provides a maximum input VSWR of 1.6, output VSWR of 1.8, insertion loss of 1.5 dB, isolation of at least 20 dB, phase unbalance of ±5°, and amplitude unbalance of ±0.4 dB. Rated for 20 W splitter power and 1 W combiner power, with an operating temperature range of -45 to +85°C and storage temperature from -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider - 5o3126780 - 5o.com
Guangdong, China
2 Way Power Divider
5o3126780
2 Way Power Divider 5o3126780
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o3126780
Product Name 2 Way Power Divider
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 26500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o31261570 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 18000.00 MHz
View Details
3 Way Power Divider - 5o32531601 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 8000.00 MHz
View Details
Rx Splitter - 5o4471U1 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
4 Way Power Divider - 5o331361190 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details