2 Way Power Divider for wireless communication, military, space, radar, and test equipment applications, with a frequency range of 70 to 520 MHz, 50 Ω impedance, and N female or SMA female connectors. It offers minimum 20 dB isolation, maximum 1.3 VSWR, 0.7 dB insertion loss, ±3° phase unbalance, and ±0.3 dB amplitude unbalance. The device handles 50 W splitter power and 2 W combiner power, operates from -20 to +70°C, and is housed in a 158 × 122 × 24 mm enclosure with a one-year standard warranty.
Band Reject Frequency Range 5MHz to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o311581220 |
| Product Name | 2 Way Power Divider |
| Connectors | SMA; Type N; N, SMA |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Frequency | 70.00 to 520.00 MHz |