2-way combiner/hybrid coupler for 70 to 174 MHz applications, with 50 Ω impedance, 0.5 dB insertion loss, 22 dB isolation, and 1.2 VSWR. Available with N female or SMA female connectors, supporting 200 W or 100 W power handling respectively. Dimensions are 280 × 50 × 33 mm. Operating temperature range is -30 to +60 °C, with storage from -55 to +125 °C. Includes a one-year standard warranty.
Frequency Range 70 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o2T250280500 |
| Product Name | Hybrid Combiner |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA; Type N; N,SMA |
| Operating Temperature | -30 to 60 C (-22 to 140 F) |