Band stop filter designed for wireless communication, biomedical signal processing, radar, and sensors, with a reject band of 1258 to 1278 MHz, insertion loss of at least 45 dB, pass band VSWR of 1.5 max, and 50 Ω impedance. Housed in a black enclosure measuring 161 × 68 × 16 mm with SMA female connector, rated for 50 W power and operating temperatures from -55°C to +85°C. Supports a one-year standard warranty.
Band Reject Frequency Range 440 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o29161680 |
| Product Name | Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 0.0 to 3000 MHz |