The 5o2676150 is a band pass filter designed for wireless communication, audio processing, biomedical signal processing, and radar applications, operating in the 13.5 to 17.5 GHz range with a maximum insertion loss of 2.5 dB and a pass band VSWR of 1.8. It features 50 dB rejection outside the pass band from DC to 13.0 GHz and 18.0 to 23.0 GHz, uses an SMA female connector, and operates in a 50 Ω system with a power handling capacity of 10 W. The device measures 76.5 × 15 × 8 mm, has an operating temperature range of -40 to +70℃, and is housed in a black enclosure. It includes a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2676150 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 13500 to 17500 MHz |