5o.com Band Pass Filter 5o2640250

Description
Frequency range up to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Frequency range up to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2640250 is a band pass filter designed for wireless communication, radar, sensors, and biomedical signal processing, with a passband of 3300 to 5000 MHz. It features a maximum insertion loss of 1.0 dB, a maximum VSWR of 1.5, and a 50 Ω impedance. The filter provides at least 45 dB rejection from DC to 2000 MHz and from 6600 to 10000 MHz. It is housed in a black case measuring 40×25×11 mm, with an SMA-K connector, and supports 50 W power handling at operating temperatures from -40 to +85°C. The storage temperature range is -55 to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o2640250 is a band pass filter designed for wireless communication, radar, sensors, and biomedical signal processing, with a passband of 3300 to 5000 MHz. It features a maximum insertion loss of 1.0 dB, a maximum VSWR of 1.5, and a 50 Ω impedance. The filter provides at least 45 dB rejection from DC to 2000 MHz and from 6600 to 10000 MHz. It is housed in a black case measuring 40×25×11 mm, with an SMA-K connector, and supports 50 W power handling at operating temperatures from -40 to +85°C. The storage temperature range is -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - 5o2640250 - 5o.com
Guangdong, China
Band Pass Filter
5o2640250
Band Pass Filter 5o2640250
Frequency range up to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Filters and Microwave Filters
Product Number 5o2640250
Product Name Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3300 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Pass Filter - 5o2871910 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 800 to 4000 MHz
View Details
Band Pass Filter - 5o2647210 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6500 to 7500 MHz
View Details
Band Pass Filter - 5o2648140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 15000 to 20000 MHz
View Details
Low Pass Filter - 5o2724190 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 12000 MHz
View Details