High Pass Filter for frequencies from 6.0 to 24.0 GHz, with insertion loss of 2.0 dB at 6.0-6.3 GHz and 1.0 dB at 6.3-24 GHz, rejection of 60 dB from DC to 5.4 GHz, VSWR up to 1.5 at 6-20 GHz and 1.8 at 20-24 GHz, and an SMA female connector. It operates at 15 W power with impedance of 50 Ω, ambient temperature range from -55 to +85 °C, and storage temperature from -55 to +125 °C. Package dimensions are 32 × 23 × 10 mm, and the case is black. A one-year standard warranty is supported.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2832230 |
| Product Name | High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 6000 to 24000 MHz |