Band pass filter for wireless communication, audio, image, data acquisition, biomedical signal processing, radar, and sensors, with a passband of 225 to 400 MHz, 1.5 dB maximum insertion loss, 40 dB rejection outside the band, 1.2 maximum VSWR, 50 ohm impedance, 60 W power handling, operating temperature range of -30 to +70°C, and SMA female connector. Package measures 60 x 30 x 20 mm and has a black appearance. The part includes a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2660300 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 225 to 400 MHz |