High pass filter for wireless communication, audio, image, data acquisition, biomedical, radar, and sensor applications, with a frequency range of 2.0 to 6.0 GHz, insertion loss of 1.5 dB max, VSWR of 2.0 max, and 45 dB rejection from DC to 1654 MHz. It features a 50 Ω impedance, 30 W power handling, operating temperature range of -40 to +85°C, and is housed in a 37×34×20 mm black enclosure with N female or SMA female connectors depending on variant. The part carries a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2837340 |
| Product Name | High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 2000 to 6000 MHz |