The 5o2834260 is a high pass filter designed for wireless communication, radar, and signal processing applications, operating from 5.5 to 16.0 GHz with a maximum insertion loss of 1.2 dB and 50 dB rejection below 4.2 GHz. It features a 50 ohm impedance, SMA female connector, and handles up to 30 W of power. The device measures 34.0×26.0×12.0 mm and operates within a temperature range of -40℃ to +85℃, with storage from -55℃ to +125℃. The housing is black and includes a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2834260 |
| Product Name | High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 5500 to 16000 MHz |