Band pass filter for wireless communication, radar, sensors, and biomedical signal processing with a passband of 6500 to 7500 MHz, 1.5 dB maximum insertion loss, 1.8 maximum VSWR, and 30 dB rejection outside 6000 to 8000 MHz. It has a 50 Ω impedance, 10 W power handling, operates from -40 to +85°C, and uses an SMA female connector. Dimensions are 47 × 21 × 8 mm with a black finish and a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2647210 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 6500 to 7500 MHz |