The 5o2741250 is a low pass filter designed for wireless communication, audio, image, biomedical, radar, and sensor applications, with a frequency range of DC to 4.0 GHz, 1.0 dB maximum insertion loss, 1.8 maximum VSWR, and 50 dB rejection at 4.7 to 8.0 GHz. It features an SMA female connector, 50 Ω impedance, 30 W power handling, and operates from -40 °C to +85 °C. The device is encased in a black housing measuring 41 × 25 × 12 mm and includes a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2741250 |
| Product Name | Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 0.0 to 4000 MHz |