Band pass filter for wireless communication, radar, and biomedical signal processing applications with a pass band of 29.0 to 34.0 GHz, 2.0 dB maximum insertion loss, 1.8 maximum VSWR, and 50 dB rejection at DC to 23.0 GHz and above 40.0 GHz. It features a 2.92mm female connector, 50 Ω impedance, 10 W power handling, and operates from -40 to +70 °C with a storage range of -55 to +125 °C. The unit measures 30.2 × 13 × 6.6 mm and has a black finish.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2630130 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 29000 to 34000 MHz |