The 5o2693930 series comprises band pass filters designed for wireless communication, radar, sensors, and biomedical signal processing, operating in the 380 to 500 MHz range. Each variant features a 50 Ω impedance, 100 W power handling, and an operating temperature range of -40 to +85 °C. All models are enclosed in a black housing measuring 93 × 93 × 64 mm, with either SMA or N female connectors. Insertion loss ranges from 0.7 to 2.0 dB, and VSWR is specified up to 1.4. Rejection exceeds 60 dB at 88 to 108 MHz for most variants. The series supports a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2693930 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 380 to 500 MHz |