The 5o2780320 is a low pass filter designed for wireless communication, audio, image, data acquisition, biomedical signal processing, and radar applications. It operates from DC to 2850 MHz with an insertion loss of 1.5 dB up to 2800 MHz and 2.5 dB from 2800 to 2850 MHz, providing 45 dB rejection from 3.2 to 18 GHz. The filter has a 50 Ω impedance, handles up to 5 W power, and operates from -40 °C to +85 °C. It features an SMA female connector and measures 80 × 32 × 12 mm with a black finish. A one-year standard warranty is supported.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2780320 |
| Product Name | Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 0.0 to 2850 MHz |