Band pass filter designed for wireless communication, audio processing, biomedical signal processing, and radar applications, with a pass band of 4.0 to 7.0 GHz, 50 Ω impedance, and 10 W power handling. Enclosed in a black casing measuring 65×35×16 mm, it features SMA female connectors and operates from -40 to +85°C, with storage from -55 to +125°C. Insertion loss is 3.0 dB, VSWR max is 1.5, with 30 dB rejection at specified frequencies within the passband. It includes a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2665350 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 4000 to 7000 MHz |