High Pass Filter 1.5 ~ 10.0GHz for wireless communication, audio, image, data acquisition, biomedical, radar, and sensor applications, with a 50Ω impedance, 10W power handling, and operating temperature range of -40~+85℃, housed in a 55×48×12mm enclosure with SMA female connectors. Frequency-dependent insertion loss is ≤2.0dB from 1.8~10.0GHz and ≤2.0dB at 1.5GHz, with ≥60dB rejection from DC to 1050MHz. Storage temperature ranges from -55~+125℃. The part supports a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2855480 |
| Product Name | High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1500 to 10000 MHz |