Band stop filter designed for wireless communication, audio processing, image and data acquisition, biomedical signal processing, and radar and sensors, with a reject band of 1700 to 1900 MHz, insertion loss max 2.0 dB, rejection loss min 40 dB, and pass band VSWR max 1.5. Mounted with SMA female or N female connector, 50 Ω impedance, 50 W power handling, operating temperature range -55 to +85 °C, and storage temperature -55 to +125 °C. Dimensions are 209 × 60 × 26 mm. The part includes a one-year standard warranty.
Band Reject Frequency Range 440 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o29209600 |
| Product Name | Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 0.0 to 4500 MHz |