The 5o2648151 is a band pass filter designed for wireless communication, radar, sensors, and biomedical signal processing, with a pass band of 10.0 to 18.0 GHz. It features a maximum insertion loss of 1.5 dB, a pass band VSWR of 2.0, and rejects signals with at least 45 dB attenuation from DC to 7.0 GHz and from 21.0 to 24.0 GHz. The filter uses an SMA female connector and operates with 50 Ω impedance. It handles up to 10 W power, operates from -40 to +70 ℃, and measures 48.2 × 15 × 11 mm. The unit is black in color and includes a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2648151 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 10000 to 18000 MHz |