The 5o2748320 is a low pass filter designed for wireless communication, audio, imaging, biomedical, and radar applications, with a DC to 3.0 GHz passband, insertion loss of 1.0 dB, and 50 dB rejection at 3.5 to 6.0 GHz. It features a 50 Ω impedance, SMA female connector, 30 W power rating, and operates from -40 °C to +85 °C. The device measures 48 by 32 by 12 mm and is housed in a black case with a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2748320 |
| Product Name | Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 0.0 to 3000 MHz |