The 5o2735120 is a low pass filter designed for wireless communication, audio, image, biomedical, and radar applications, with a frequency range of DC to 108 MHz. It features a 2.92mm female connector, insertion loss of 1.5 dB maximum, and 40 dB rejection from 150 to 2000 MHz. The filter has a 50 Ω impedance, can handle up to 10 W of power, and operates from -40 °C to +85 °C. Its dimensions are 35 × 12 × 8 mm, with a black finish. A one-year standard warranty is supported.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2735120 |
| Product Name | Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 0.0 to 108 MHz |