The 5o2748250 is a low pass filter designed for wireless communication, audio, image, biomedical, radar, and sensor applications, with a frequency range of DC to 400 MHz. It features an insertion loss of 1.0 dB, VSWR of 1.5, and 20 dB rejection at 500-1000 MHz, using an SMA female connector. The filter has a 50 Ω impedance, 40 W power handling, operates from -40 °C to +85 °C, and is housed in a black encasement measuring 48 × 25 × 16 mm. It includes a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2748250 |
| Product Name | Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 0.0 to 400 MHz |