The 5o2733220 is a low-pass filter designed for wireless communication, audio processing, biomedical signal processing, and radar systems, with a frequency range of DC to 7.0 GHz. It features a maximum insertion loss of 1.0 dB, a VSWR of 1.8, and 50 dB rejection at 8.1 to 14.0 GHz. The filter has an impedance of 50 Ω, handles up to 30 W of power, and operates from -40 to +85 °C with a storage range of -55 to +125 °C. It uses an SMA female connector and is housed in a black enclosure measuring 32 x 22 x 12 mm. The part includes a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2733220 |
| Product Name | Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 0.0 to 7000 MHz |