Low pass filter covering DC to 8.0 GHz with a maximum insertion loss of 1.0 dB, VSWR of 1.8, and 50 dB rejection at 9.3 to 15.0 GHz. Features an SMA female connector, 50 Ω impedance, 30 W power handling, and operates from -40 to +85 °C. Enclosed in a black housing measuring 30.0 x 22.0 x 12.0 mm. Includes a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2730220 |
| Product Name | Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 0.0 to 8000 MHz |