Band pass filter for wireless communication, radar, sensors, and biomedical signal processing, with a pass band of 30.0 to 33.0 GHz, insertion loss of 2.0 dB max, VSWR of 1.8 max, and 55 dB rejection at DC to 25.0 GHz and 38.0 to 40.0 GHz. It features a 2.92 mm female connector, 50 Ω impedance, 10 W power rating, and operates from -40 to +70°C. The unit measures 35 × 13 × 6.6 mm and has a black housing.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2635130 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 30000 to 33000 MHz |