High pass filter covering 2.0 GHz to 13.0 GHz with an insertion loss of 1.5 dB max, VSWR of 1.8 max, and 40 dB rejection at DC-934 MHz, mounted with an SMA female connector. It has a 50 Ω impedance, handles 30 W power, operates from -40 ℃ to +85 ℃, and is housed in a black enclosure measuring 40 × 22 × 11 mm. The part includes a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2840220 |
| Product Name | High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 2000 to 13000 MHz |